Texas Instruments LMV393 Dual General Purpose Low-Voltage Comparator LMV393IDGKRG4

Description
Dual General Purpose Low-Voltage Comparator 8-VSSOP -40 to 125
Request a Quote
Description
Dual General Purpose Low-Voltage Comparator 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual general-purpose low-voltage comparator with open-collector output, operating from 2.7V to 5.5V, offering a typical supply current of 50μA and input common-mode voltage range including ground. Packaged in VSSOP (DGK) with a body size of 3.00mm × 4.90mm, marketed for low-power, space-constrained applications. Operating temperature range is -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Dual general-purpose low-voltage comparator with open-collector output, operating from 2.7V to 5.5V, offering a typical supply current of 50μA and input common-mode voltage range including ground. Packaged in VSSOP (DGK) with a body size of 3.00mm × 4.90mm, marketed for low-power, space-constrained applications. Operating temperature range is -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LMV393 Dual General Purpose Low-Voltage Comparator - LMV393IDGKRG4 - Texas Instruments
Dallas, TX, United States
LMV393 Dual General Purpose Low-Voltage Comparator
LMV393IDGKRG4
LMV393 Dual General Purpose Low-Voltage Comparator LMV393IDGKRG4
Dual General Purpose Low-Voltage Comparator 8-VSSOP -40 to 125

Dual General Purpose Low-Voltage Comparator 8-VSSOP -40 to 125

Buy Now Datasheet
 - LMV393IDGKRG4 - Rochester Electronics
Newburyport, MA, United States
Comparator, 2 Func, 7000uV Offset-Max, 600ns Response Time, BIPolar, PDSO8

Comparator, 2 Func, 7000uV Offset-Max, 600ns Response Time, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 5.5V Linear Comparator IC
692-LMV393IDGKRG4
Dual 5.5V Linear Comparator IC 692-LMV393IDGKRG4
Dual Comparator IC, 2.7-5.5V, 600ns, 8-VSSOP, SM Product overview: LMV393IDGKRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393IDGKRG4 can be used for catalog matching and distributor lookup.

Dual Comparator IC, 2.7-5.5V, 600ns, 8-VSSOP, SM Product overview: LMV393IDGKRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393IDGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LMV393IDGKRG4 - 071642-LMV393IDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV393IDGKRG4
071642-LMV393IDGKRG4
Linear - Linear - Comparators - LMV393IDGKRG4 071642-LMV393IDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 071642-LMV393IDGKRG4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 250μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071642-LMV393IDGKRG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 250μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LMV393IDGKRG4
Analog Comparators LMV393IDGKRG4
Analog Comparators Dual Low-Voltage Comparator

Analog Comparators Dual Low-Voltage Comparator

Buy Now Datasheet
Comparators - LMV393IDGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV393IDGKRG4
Comparators LMV393IDGKRG4
Comparator General Purpose Open-Collector 8-VSSOP

Comparator General Purpose Open-Collector 8-VSSOP

Buy Now
Linear - Comparators - LMV393IDGKRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMV393IDGKRG4
Linear - Comparators LMV393IDGKRG4
IC DUAL GP LV COMPARATOR 8VSSOP

IC DUAL GP LV COMPARATOR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number LMV393IDGKRG4 LMV393IDGKRG4 692-LMV393IDGKRG4 071642-LMV393IDGKRG4 LMV393IDGKRG4 LMV393IDGKRG4 LMV393IDGKRG4
Product Name LMV393 Dual General Purpose Low-Voltage Comparator Dual 5.5V Linear Comparator IC Linear - Linear - Comparators - LMV393IDGKRG4 Analog Comparators Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
VOS 7 millivolts 7 millivolts 7 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data