Dual general-purpose low-voltage comparator with open-collector output, operating from 2.7V to 5.5V, with a typical supply current of 50μA and input common-mode voltage range including ground. Available in SOIC-8 package measuring 3.91mm × 4.90mm, with an operating temperature range of -40°C to 125°C.
Dual General Purpose Low-Voltage Comparator 8-SOIC -40 to 125
Comparator, 2 Func, 7000uV Offset-Max, 600ns Response Time, BIPolar, PDSO8
Dual Comparator, 5.5V, 2-Ch, SOIC, 600ns Prop Delay Product overview: LMV393ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393ID can be used for catalog matching and distributor lookup.
Win Source Part Number: 1229676-LMV393ID
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 250µA
Voltage - Supply, Single/Dual (±): 2.7V ~ 5.5V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LMV393ID .;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LMV393ID-ND,LMV393ID
Base Product Number: LMV393
Comparator General Purpose Open-Collector 8-SOIC
IC, COMPARATOR DUAL LOW VOLT, SOIC8; Comparator Type:Low Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, OpenRoHS Compliant: Yes
IC DUAL GP LV COMPARATOR 8-SOIC
Analog Comparators Dual Low-Voltage Comparator
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV393ID | LMV393ID | 692-LMV393ID | 1229676-LMV393ID | LMV393ID | 28AH2931 | LMV393ID | LMV393ID |
| Product Name | LMV393 Dual General Purpose Low-Voltage Comparator | Dual 5.5V SOIC Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Ic, Comparator Dual Low Volt, Soic8; Comparator Type Texas Instruments | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector | Open Collector |