The TL712CP is a high-speed single differential comparator designed by Texas Instruments, utilizing bipolar Schottky process technology. It operates from a single 5-V supply and supports a common-mode input voltage range from 0 V to 5.5 V. The device features self-biased inputs and complementary 3-state TTL-compatible outputs, which exhibit symmetrical switching characteristics. This comparator has a typical response time of 25 ns and includes an enable capability that places both outputs in a high-impedance state when the output enable (OE) is low. The hysteresis is typically 5 mV, which can enhance stability in noisy environments. The TL712CP is suitable for applications such as disk memory read-chain data comparison, making it a versatile choice for engineers needing reliable performance in their designs. The device is available in multiple package options, including PDIP, SOIC, SOP, and TSSOP, with an operating temperature range of 0°C to 70°C.
Single Differential Comparator with Push-Pull Outputs 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268500-TL712CP
Packaging: Tube
Type: Differential
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Complementary, Push-Pull, Tri-State, TTL
Number of Elements: 1
Hysteresis: 5mV
Family Name: TL712
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Dual Supply Voltage (±): 4.75 V ~ 5.25 V
Maximum Quiescent Current: 20mA
Propagation Delay (Maximum): 25ns
Alternative Parts (Cross-Reference): ADCMPZ573BCPZ-WP; ADCMP573BCP; ADCMP572BCP-RL7;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Single Diff Comparator, 5mV Vos, 25ns, 5.25V, PDIP, Push-Pull Product overview: TL712CP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL712CP can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 5000uV Offset-Max, 25ns Response Time, BIPolar, PDIP8
Comparator Differential Complementary, Push-Pull, Tri-State, TTL 8-PDIP
IC DIFF COMPARATOR 8-DIP
Analog Comparators Diff Comp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TL712CP | 1268500-TL712CP | 692-TL712CP | TL712CP | TL712CP | TL712CP | TL712CP |
| Product Name | TL712 Single Differential Comparator with Push-Pull Outputs | Linear - Linear - Comparators - TL712CP | 5.25V Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts | |||||
| VOS | 5 millivolts | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |