Texas Instruments 8-bit 5V 24mA SOIC Linear Comparator IC SN74ALS521DW

Description
8-Bit Identity Comparator, 5V, 24mA, SOIC, 20ns Prop Delay Product overview: SN74ALS521DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 24mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, 24mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS521DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Identity Comparator, 5V, 24mA, SOIC, 20ns Prop Delay Product overview: SN74ALS521DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 24mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, 24mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS521DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V 24mA SOIC Linear Comparator IC
692-SN74ALS521DW
8-bit 5V 24mA SOIC Linear Comparator IC 692-SN74ALS521DW
8-Bit Identity Comparator, 5V, 24mA, SOIC, 20ns Prop Delay Product overview: SN74ALS521DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 24mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, 24mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS521DW can be used for catalog matching and distributor lookup.

8-Bit Identity Comparator, 5V, 24mA, SOIC, 20ns Prop Delay Product overview: SN74ALS521DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 24mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, 24mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS521DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - SN74ALS521DW - 042738-SN74ALS521DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74ALS521DW
042738-SN74ALS521DW
Logic - Logic - Comparators - SN74ALS521DW 042738-SN74ALS521DW
Manufacturer: Texas Instruments Win Source Part Number: 042738-SN74ALS521DW Packaging: Reel - TR Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042738-SN74ALS521DW
Packaging: Reel - TR
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 2.6mA, 24mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - SN74ALS521DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74ALS521DW
Comparators SN74ALS521DW
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now
Logic - Comparators - SN74ALS521DW - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74ALS521DW
Logic - Comparators SN74ALS521DW
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-SN74ALS521DW 042738-SN74ALS521DW SN74ALS521DW SN74ALS521DW
Product Name 8-bit 5V 24mA SOIC Linear Comparator IC Logic - Logic - Comparators - SN74ALS521DW Comparators Logic - Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT119AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
LM193 Dual Differential Comparator - LM193JG - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Dual CMOS Voltage Comparator, Push-Pull Driver - ALD2302SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 0.2500 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers