The TL331BIDBVR is a single comparator from Lingto Electronic Limited, designed as an improved drop-in replacement for the TL331 series. It operates with a supply voltage range of 2 to 36V and features a low supply current of 430µA. The device has a low input offset voltage of 0.37mV and a low input bias current of 3.5nA, making it suitable for precision applications. The response time is approximately 1µs, allowing for fast signal processing. The TL331BIDBVR is rated for a maximum supply voltage of 38V and has an ESD rating of 2kV, enhancing its robustness in various environments. It supports a common-mode input voltage range that includes ground and can handle differential input voltages up to ±38V. The output is compatible with TTL, MOS, and CMOS logic levels, making it versatile for integration into different systems. This comparator is suitable for applications such as vacuum robots, single-phase UPS systems, server power supplies, cordless power tools, and various automation and control systems. Its wide temperature range of -40 to 125°C further extends its usability in demanding conditions.
Win Source Part Number: 958774-TL331BIDBVR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open-Collector, CMOS, MOS, TTL
Number of Elements: 1
Current - Quiescent (Max): 430µA
Voltage - Supply, Single/Dual (±): 3V ~ 36V
Voltage - Input Offset (Max): 2.5mV @ 36V
Current - Input Bias (Max): 0.025µA @ 5V
Current - Output (Typ): 18mA @ 5V
Propagation Delay (Max): 1µs (Typ)
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TL331BIDBVRTR,29
Base Product Number: TL331
High voltage, cost optimized, single channel comparator 5-SOT-23 -40 to 125 Product overview: TL331BIDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL331BIDBVR can be used for catalog matching and distributor lookup.
2.5mV 25nA SOT-23-5 Comparators ROHS
Comparator General Purpose Open-Collector, CMOS, MOS, TTL SOT-23-5
HIGH VOLTAGE, COST OPTIMIZED, SI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 958774-TL331BIDBVR | 692-TL331BIDBVR | TL331BIDBVR | TL331BIDBVR | TL331BIDBVR |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | SOT-23 Linear Comparator IC | Operational Amplifier/Comparator >> Comparators | Comparators | Linear - Comparators |
| Features | Single-Supply | ||||
| VOS | 2.5 millivolts | 2.5 millivolts | 2.5 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Logic Output | TTL; CMOS; Open-Collector, CMOS, MOS, TTL |