Quarktwin Technology Ltd. Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 10 18 19 20 21 22 23 24 25 26 27 28 29 30 40 41
Product Name Notes
CMOS Amplifier 2 Circuit 10-VSSOP
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-VSSOP
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 10-VSSOP
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSON (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
CMOS Amplifier 2 Circuit Rail-to-Rail 16-UQFN (2.6x1.8)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail Die
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
CMOS Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-CDIP SB
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-CFP
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail Die
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-VSSOP
General Purpose Amplifier 2 Circuit 8-PDIP
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-VSON (4x4)
General Purpose Amplifier 2 Circuit 8-VSSOP
General Purpose Amplifier 2 Circuit Die
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-DSBGA (1.9x0.9)
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit No 8-SOIC
General Purpose Amplifier 2 Circuit Push-Pull 8-SOIC
General Purpose Amplifier 2 Circuit Push-Pull 8-SON (3x3)
General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 20-HTSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DSBGA (1.9x0.9)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Video Amp 2 Voltage Feedback 10-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-CDIP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail TSOT-23-8

<< Prev Next >>