Texas Instruments TPS77733 Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS TPS77733PWP

Description
Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77733 Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response,  SVS - TPS77733PWP - Texas Instruments
Dallas, TX, United States
TPS77733 Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS
TPS77733PWP
TPS77733 Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS TPS77733PWP
Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS 20-HTSSOP -40 to 125

Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS 20-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8136-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8136-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8136-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 20-HTSSOP

Buy Now Datasheet
Singapore, Singapore
3.3V 750mA 10V HTSSOP LDO Voltage Regulator IC
776-TPS77733PWP
3.3V 750mA 10V HTSSOP LDO Voltage Regulator IC 776-TPS77733PWP
3.3V LDO Regulator, 750mA, 10V In, HTSSOP, Enable/RESET Product overview: TPS77733PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 750mA, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 750mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77733PWP can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 750mA, 10V In, HTSSOP, Enable/RESET Product overview: TPS77733PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 750mA, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 750mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77733PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77733PWP - 055946-TPS77733PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77733PWP
055946-TPS77733PWP
PMIC - PMIC - Voltage Regulators - Linear - TPS77733PWP 055946-TPS77733PWP
Manufacturer: Texas Instruments Win Source Part Number: 055946-TPS77733PWP Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.26V @ 750mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good, Reset Output Current: 750mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.43V @ 750mA Operating Supply Current: 125μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055946-TPS77733PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.26V @ 750mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset
Output Current: 750mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.43V @ 750mA
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77733PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77733PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77733PWP
IC REG LIN 3.3V 750MA 20HTSSOP

IC REG LIN 3.3V 750MA 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS77733PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77733PWP
PMIC - Voltage Regulators - Linear TPS77733PWP
IC REG LIN 3.3V 750MA 20HTSSOP

IC REG LIN 3.3V 750MA 20HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77733PWP
LDO Voltage Regulators TPS77733PWP
LDO Voltage Regulators Fast-Tran-Res 750-mA

LDO Voltage Regulators Fast-Tran-Res 750-mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77733PWP 296-8136-5-ND 776-TPS77733PWP 055946-TPS77733PWP TPS77733PWP TPS77733PWP TPS77733PWP
Product Name TPS77733 Single Output LDO, 750mA, Fixed(3.3V), Fast Transient Response, SVS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 750mA 10V HTSSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS77733PWP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP,SOIC Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" Other; HTSSOP SSOP; Other; 20-HTSSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Enable, Power Good, Reset
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2004ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24081QDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24103RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details