Single Output LDO, 750mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-SOIC
LDO Voltage Regulators Fast-Tran-Res 750-mA
IC REG LIN POS ADJ 750MA 8SOIC
IC REG LIN POS ADJ 750MA 8SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77801DG4 | TPS77801DG4-ND | TPS77801DG4 | TPS77801DG4 | TPS77801DG4 |
| Product Name | TPS77801 Single Output LDO, 750mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SOIC,HTSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset | ||
| Output Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 volts |