Texas Instruments TPS78001 Single Output LDO, 150mA, Adj. (1.22V to 5.25V), 500nA Quiescent Current TPS78001DRVT

Description
Single Output LDO, 150mA, Adj. (1.22V to 5.25V), 500nA Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Adj. (1.22V to 5.25V), 500nA Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78001 Single Output LDO, 150mA, Adj. (1.22V to 5.25V), 500nA Quiescent Current - TPS78001DRVT - Texas Instruments
Dallas, TX, United States
TPS78001 Single Output LDO, 150mA, Adj. (1.22V to 5.25V), 500nA Quiescent Current
TPS78001DRVT
TPS78001 Single Output LDO, 150mA, Adj. (1.22V to 5.25V), 500nA Quiescent Current TPS78001DRVT
Single Output LDO, 150mA, Adj. (1.22V to 5.25V), 500nA Quiescent Current 6-SON -40 to 125

Single Output LDO, 150mA, Adj. (1.22V to 5.25V), 500nA Quiescent Current 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
150mA 5.5V 5.25V LDO Voltage Regulator IC
776-TPS78001DRVT
150mA 5.5V 5.25V LDO Voltage Regulator IC 776-TPS78001DRVT
150mA LDO, 5.5V In, 1.22-5.25V Out, 200mV Dropout, 5uA Iq, SON Product overview: TPS78001DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 5.5V, 5.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 5.5V, 5.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78001DRVT can be used for catalog matching and distributor lookup.

150mA LDO, 5.5V In, 1.22-5.25V Out, 200mV Dropout, 5uA Iq, SON Product overview: TPS78001DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 5.5V, 5.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 5.5V, 5.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78001DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1101098-TPS78001DRVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1101098-TPS78001DRVT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1101098-TPS78001DRVT
Win Source Part Number: 1101098-TPS78001DRVT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 5 µA Control Features: Enable Voltage - Output (Max): 5.25V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.22V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C PSRR: 40dB ~ 15dB (10Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): TPS78101DRVR; TPS78101DRVT; TPS78101DRVTG4; MIC5305YML-TR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 800 nA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS78001DRVTG4-ND,29 6-32563-6,296-32563- 1,TPS78001DRVTG4,296 -32563-2,TPS78001DRV T-ND Base Product Number: TPS780

Win Source Part Number: 1101098-TPS78001DRVT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 5 µA
Control Features: Enable
Voltage - Output (Max): 5.25V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.22V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 40dB ~ 15dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TPS78101DRVR; TPS78101DRVT; TPS78101DRVTG4; MIC5305YML-TR;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 800 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS78001DRVTG4-ND,296-32563-6,296-32563-1,TPS78001DRVTG4,296-32563-2,TPS78001DRVT-ND
Base Product Number: TPS780

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32563-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32563-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32563-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32563-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32563-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32563-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32563-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32563-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32563-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78001DRVT
LDO Voltage Regulators TPS78001DRVT
LDO Voltage Regulators Sgl Output LDO 150mA Adj

LDO Voltage Regulators Sgl Output LDO 150mA Adj

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS78001DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78001DRVT
PMIC - Voltage Regulators - Linear TPS78001DRVT
IC REG LIN POS ADJ 150MA 6WSON

IC REG LIN POS ADJ 150MA 6WSON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78001DRVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78001DRVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78001DRVT
IC REG LIN POS ADJ 150MA 6WSON

IC REG LIN POS ADJ 150MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78001DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78001DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78001DRVT
IC REG LIN POS ADJ 150MA 6WSON

IC REG LIN POS ADJ 150MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS78001DRVT 776-TPS78001DRVT 1101098-TPS78001DRVT 296-32563-2-ND TPS78001DRVT TPS78001DRVT TPS78001DRVT TPS78001DRVT
Product Name TPS78001 Single Output LDO, 150mA, Adj. (1.22V to 5.25V), 500nA Quiescent Current 150mA 5.5V 5.25V LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SON,SOT Other; SON Other; Tape & Reel Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.22 to 5.25 volts 5.25 volts 1.22 to 5.25 volts 1.22 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24050DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25620RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details