Single Output LDO, 500mA, Fixed(2.5V), Fast Transient Response, Power Good (PG) Output 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 122159-TPS77625DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
2.5V 500mA LDO, Low IQ, Power Good, 8-SOIC Product overview: TPS77625DR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.5V, 500mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.5V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77625DR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC REG LINEAR 2.5V 500MA 8-SOIC
IC REG LINEAR 2.5V 500MA 8-SOIC
IC REG LINEAR 2.5V 500MA 8SOIC
IC REG LINEAR 2.5V 500MA 8SOIC
IC REG LINEAR 2.5V 500MA 8SOIC
LDO Voltage Regulators Fast-Tran-Res 500-mA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77625DR | 122159-TPS77625DR | 776-TPS77625DR | 296-TPS77625DRTR-ND | TPS77625DR | TPS77625DR | TPS77625DR | TPS77625DR |
| Product Name | TPS77625 Single Output LDO, 500mA, Fixed(2.5V), Fast Transient Response, Power Good (PG) Output | PMIC - PMIC - Voltage Regulators - Linear - TPS77625DR | Low-Power 2.5V 500mA SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP,SOIC | SOIC; Other; 8-SOIC | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |