Single Output LDO, 500mA, Fixed(3.3V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
3.3V 500mA LDO, 10V In, Power Good, Enable, HTSSOP Product overview: TPS77633PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77633PWP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
IC REG LIN 3.3V 500MA 20HTSSOP
IC REG LIN 3.3V 500MA 20HTSSOP
LDO Voltage Regulators Fast-Tran-Res 500-mA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77633PWP | 776-TPS77633PWP | 296-8131-5-ND | TPS77633PWP | TPS77633PWP | TPS77633PWP |
| Product Name | TPS77633 Single Output LDO, 500mA, Fixed(3.3V), Fast Transient Response, Power Good (PG) Output | 3.3V 500mA 10V HTSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP,SOIC | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |