Texas Instruments TPS77625 Single Output LDO, 500mA, Fixed(2.5V), Fast Transient Response, Power Good (PG) Output TPS77625PWPR

Description
Single Output LDO, 500mA, Fixed(2.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(2.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77625 Single Output LDO, 500mA, Fixed(2.5V), Fast Transient Response, Power Good (PG) Output - TPS77625PWPR - Texas Instruments
Dallas, TX, United States
TPS77625 Single Output LDO, 500mA, Fixed(2.5V), Fast Transient Response, Power Good (PG) Output
TPS77625PWPR
TPS77625 Single Output LDO, 500mA, Fixed(2.5V), Fast Transient Response, Power Good (PG) Output TPS77625PWPR
Single Output LDO, 500mA, Fixed(2.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125

Single Output LDO, 500mA, Fixed(2.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77625PWPR - 117603-TPS77625PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77625PWPR
117603-TPS77625PWPR
PMIC - PMIC - Voltage Regulators - Linear - TPS77625PWPR 117603-TPS77625PWPR
Manufacturer: Texas Instruments Win Source Part Number: 117603-TPS77625PWPR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 500mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 125μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117603-TPS77625PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 500mA 10V HTSSOP LDO Voltage Regulator IC
776-TPS77625PWPR
2.5V 500mA 10V HTSSOP LDO Voltage Regulator IC 776-TPS77625PWPR
2.5V 500mA LDO Voltage Regulator, 10V In, 2% Acc, Power Good, HTSSOP Product overview: TPS77625PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77625PWPR can be used for catalog matching and distributor lookup.

2.5V 500mA LDO Voltage Regulator, 10V In, 2% Acc, Power Good, HTSSOP Product overview: TPS77625PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77625PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77625PWPR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77625PWPR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77625PWPR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77625PWPR
LDO Voltage Regulators TPS77625PWPR
LDO Voltage Regulators Fast-Tran-Res 500-mA

LDO Voltage Regulators Fast-Tran-Res 500-mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS77625PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77625PWPR
PMIC - Voltage Regulators - Linear TPS77625PWPR
IC REG LIN 2.5V 500MA 20HTSSOP

IC REG LIN 2.5V 500MA 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77625PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77625PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77625PWPR
IC REG LIN 2.5V 500MA 20HTSSOP

IC REG LIN 2.5V 500MA 20HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS77625PWPR 117603-TPS77625PWPR 776-TPS77625PWPR TPS77625PWPR-ND TPS77625PWPR TPS77625PWPR TPS77625PWPR
Product Name TPS77625 Single Output LDO, 500mA, Fixed(2.5V), Fast Transient Response, Power Good (PG) Output PMIC - PMIC - Voltage Regulators - Linear - TPS77625PWPR 2.5V 500mA 10V HTSSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; HTSSOP,SOIC SSOP; Other; 20-HTSSOP Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data