Texas Instruments TPS780270200 150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt TPS780270200DDCT

Description
150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt 5-SOT -40 to 125
Request a Quote Datasheet
Description
150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS780270200 150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt - TPS780270200DDCT - Texas Instruments
Dallas, TX, United States
TPS780270200 150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt
TPS780270200DDCT
TPS780270200 150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt TPS780270200DDCT
150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt 5-SOT -40 to 125

150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt 5-SOT -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.7V 150mA LDO Voltage Regulator IC
776-TPS780270200DDCT
2.7V 150mA LDO Voltage Regulator IC 776-TPS780270200DDCT
2.7V LDO Regulator, 150mA, 200mV Dropout, SOT-5 Product overview: TPS780270200DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS780270200DDCT can be used for catalog matching and distributor lookup.

2.7V LDO Regulator, 150mA, 200mV Dropout, SOT-5 Product overview: TPS780270200DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS780270200DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS780270200DDCT - 900987-TPS780270200DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS780270200DDCT
900987-TPS780270200DDCT
PMIC - PMIC - Voltage Regulators - Linear - TPS780270200DDCT 900987-TPS780270200DDCT
Manufacturer: Texas Instruments Win Source Part Number: 900987-TPS780270200D DCT Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-THIN Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: TPS780 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-THIN ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32564-6, 296-32564-2, TPS780270200DDCTG4, 296-32564-1, TPS780270200DDCTG4-N D, TPS780270200DDCT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900987-TPS780270200DDCT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-THIN
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS780
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-THIN
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32564-6, 296-32564-2, TPS780270200DDCTG4, 296-32564-1, TPS780270200DDCTG4-ND, TPS780270200DDCT-ND

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32564-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32564-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32564-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32564-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32564-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32564-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS780270200DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS780270200DDCT
PMIC - Voltage Regulators - Linear TPS780270200DDCT
IC REG LIN 2.7V/2V 150MA SOT23-5

IC REG LIN 2.7V/2V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS780270200DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS780270200DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS780270200DDCT
IC REG LIN 2.7V/2V 150MA SOT23-5

IC REG LIN 2.7V/2V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS780270200DDCT
LDO Voltage Regulators TPS780270200DDCT
LDO Voltage Regulators 150mA UltraLow Pwr

LDO Voltage Regulators 150mA UltraLow Pwr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS780270200DDCT 776-TPS780270200DDCT 900987-TPS780270200DDCT 296-32564-2-ND TPS780270200DDCT TPS780270200DDCT TPS780270200DDCT
Product Name TPS780270200 150mA, LDO Reg, Ultralow-Pwr, Iq 500nA w/ Pin-Selectable, Dual-Level Output Volt 2.7V 150mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS780270200DDCT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Adjustable / Variable Fixed
Package Type Other; SOT Other; SOT-5 SOT23; Other; SOT-23-THIN SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2 to 2.7 volts 2 volts 2 to 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24055DSST - ODG (Origin Data Global)
Specs
Package Type Other; 12-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24618RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details