Texas Instruments TPS78222 Single, Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78222DRVR

Description
Single, Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet
Description
Single, Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78222 Single, Fixed Output LDO, 150mA, 0.5?A Quiescent Current - TPS78222DRVR - Texas Instruments
Dallas, TX, United States
TPS78222 Single, Fixed Output LDO, 150mA, 0.5?A Quiescent Current
TPS78222DRVR
TPS78222 Single, Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78222DRVR
Single, Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125

Single, Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78222DRVR - 140378-TPS78222DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78222DRVR
140378-TPS78222DRVR
PMIC - PMIC - Voltage Regulators - Linear - TPS78222DRVR 140378-TPS78222DRVR
Manufacturer: Texas Instruments Win Source Part Number: 140378-TPS78222DRVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: TPS78222 Output Voltage: 2.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.2V Operating Supply Current: 1.3μA to 8μA PSRR: 40dB to 15dB (10Hz to 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): S-1170B22PD-OTH-TF; S-1206B22-U3T1U; RT9198A-23GQW; Introduction Date: July 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 140378-TPS78222DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: TPS78222
Output Voltage: 2.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.2V
Operating Supply Current: 1.3μA to 8μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): S-1170B22PD-OTH-TF; S-1206B22-U3T1U; RT9198A-23GQW;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.2V 150mA 5.5V LDO Voltage Regulator IC
776-TPS78222DRVR
2.2V 150mA 5.5V LDO Voltage Regulator IC 776-TPS78222DRVR
2.2V 150mA LDO Regulator, 5.5V In, 8uA Supply Current, SON Product overview: TPS78222DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.2V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78222DRVR can be used for catalog matching and distributor lookup.

2.2V 150mA LDO Regulator, 5.5V In, 8uA Supply Current, SON Product overview: TPS78222DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.2V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78222DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29710-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29710-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29710-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29710-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29710-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29710-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29710-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29710-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29710-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS78222DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78222DRVR
PMIC - Voltage Regulators - Linear TPS78222DRVR
IC REG LINEAR 2.2V 150MA 6WSON

IC REG LINEAR 2.2V 150MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78222DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78222DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78222DRVR
IC REG LINEAR 2.2V 150MA 6WSON

IC REG LINEAR 2.2V 150MA 6WSON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78222DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78222DRVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78222DRVR
IC REG LINEAR 2.2V 150MA 6WSON

IC REG LINEAR 2.2V 150MA 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78222DRVR
LDO Voltage Regulators TPS78222DRVR
LDO Voltage Regulators Sgl,Fixed Output LDO

LDO Voltage Regulators Sgl,Fixed Output LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS78222DRVR 140378-TPS78222DRVR 776-TPS78222DRVR 296-29710-6-ND TPS78222DRVR TPS78222DRVR TPS78222DRVR TPS78222DRVR
Product Name TPS78222 Single, Fixed Output LDO, 150mA, 0.5?A Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS78222DRVR 2.2V 150mA 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SON Other; 6-SON (2x2) Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.2 volts 2.2 volts -0.3000 volts 2.2 volts 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24600RVAT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
3.3V SSOP Power Management IC - 713-BQ2060A-E619DBQR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Output Voltage 3.3 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers