Texas Instruments TPS78628 Single Output LDO, 1.5A, Fixed(2.8V), Low Noise, High PSRR TPS78628KTTT

Description
Single Output LDO, 1.5A, Fixed(2.8V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Fixed(2.8V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78628 Single Output LDO, 1.5A, Fixed(2.8V), Low Noise, High PSRR - TPS78628KTTT - Texas Instruments
Dallas, TX, United States
TPS78628 Single Output LDO, 1.5A, Fixed(2.8V), Low Noise, High PSRR
TPS78628KTTT
TPS78628 Single Output LDO, 1.5A, Fixed(2.8V), Low Noise, High PSRR TPS78628KTTT
Single Output LDO, 1.5A, Fixed(2.8V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125

Single Output LDO, 1.5A, Fixed(2.8V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.8V 1.5A 5.5V LDO Voltage Regulator IC
776-TPS78628KTTT
2.8V 1.5A 5.5V LDO Voltage Regulator IC 776-TPS78628KTTT
2.8V LDO Regulator, 1.5A, 5.5V In, TO-263 Product overview: TPS78628KTTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78628KTTT can be used for catalog matching and distributor lookup.

2.8V LDO Regulator, 1.5A, 5.5V In, TO-263 Product overview: TPS78628KTTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78628KTTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-14424-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-14424-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-14424-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-14424-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-14424-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-14424-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
 - TPS78628KTTT - Rochester Electronics
Newburyport, MA, United States
TPS786 Ultralow-Noise, High-PSRR, Fast, RF, 1.5-A Low-Dropout Linear Regulators

TPS786 Ultralow-Noise, High-PSRR, Fast, RF, 1.5-A Low-Dropout Linear Regulators

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78628KTTT - 900991-TPS78628KTTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78628KTTT
900991-TPS78628KTTT
PMIC - PMIC - Voltage Regulators - Linear - TPS78628KTTT 900991-TPS78628KTTT
Manufacturer: Texas Instruments Win Source Part Number: 900991-TPS78628KTTT Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 1.5A DDPAK/TO-263-5 Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Package: Reel - TR Mounting: Surface Mount Family Name: TPS78628 Categories: Integrated Circuits (ICs) Case / Package: DDPAK/TO-263-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-14424-6-NDR, -296-14424-1-ND, TPS78628KTTTG3-ND, -296-14424-1, 296-14424-1-NDR, 296-14424-2, 296-14424-1, TPS78628KTTTG3, 296-14424-6, 296-14424-2-NDR, -TPS78628KTTTG3, -TPS78628KTTT-NDR, -TPS78628KTTTG3-NDR, -296-14424-1-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 900991-TPS78628KTTT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1.5A DDPAK/TO-263-5
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS78628
Categories: Integrated Circuits (ICs)
Case / Package: DDPAK/TO-263-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-14424-6-NDR, -296-14424-1-ND, TPS78628KTTTG3-ND, -296-14424-1, 296-14424-1-NDR, 296-14424-2, 296-14424-1, TPS78628KTTTG3, 296-14424-6, 296-14424-2-NDR, -TPS78628KTTTG3, -TPS78628KTTT-NDR, -TPS78628KTTTG3-NDR, -296-14424-1-NDR

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78628KTTT
LDO Voltage Regulators TPS78628KTTT
LDO Voltage Regulators High PSRR Fast RF High-Enable 1.5A

LDO Voltage Regulators High PSRR Fast RF High-Enable 1.5A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS78628KTTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78628KTTT
PMIC - Voltage Regulators - Linear TPS78628KTTT
IC REG LINEAR 2.8V 1.5A DDPAK

IC REG LINEAR 2.8V 1.5A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78628KTTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78628KTTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78628KTTT
IC REG LINEAR 2.8V 1.5A DDPAK

IC REG LINEAR 2.8V 1.5A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS78628KTTT 776-TPS78628KTTT 296-14424-1-ND TPS78628KTTT 900991-TPS78628KTTT TPS78628KTTT TPS78628KTTT TPS78628KTTT
Product Name TPS78628 Single Output LDO, 1.5A, Fixed(2.8V), Low Noise, High PSRR 2.8V 1.5A 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS78628KTTT LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOT-223,DDPAK/TO-263 Other; TO-263-6 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-5 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data