Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
2.8V 100mA LDO Voltage Regulator, 10V In, SOT-23-5 Product overview: TPS78928DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 100mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 100mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78928DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034816-TPS78928DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.122V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.13V @ 100mA
Operating Supply Current: 28μA
PSRR: 85dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 100mA 2.8V LDO
IC REG LINEAR 2.8V 100MA SOT23-5
IC REG LINEAR 2.8V 100MA SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS78928DBVR | 296-8149-2-ND | 776-TPS78928DBVR | 034816-TPS78928DBVR | TPS78928DBVR | TPS78928DBVR | TPS78928DBVR |
| Product Name | TPS78928 Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 100mA 10V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS78928DBVR | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts |