Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 1113317-TPS78218DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 1.3μA to 8μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
150-mA, nano-IQ, low-dropout voltage regulator with enable from -40°C to +125°C 5-SOT-23-THIN -40 to 125 Product overview: TPS78218DDCT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78218DDCT can be used for catalog matching and distributor lookup.
LDO Voltage Regulators, TPS78218DDCT
LDO Voltage Regulators, TPS78218DDCT
LDO Voltage Regulators, TPS78218DDCT
IC REG LINEAR 1.8V 150MA SOT23-5
LDO Voltage Regulators 500nA IQ 150mAUltra- Low Crnt Low-Drop
IC REG LINEAR 1.8V 150MA SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS78218DDCT | 296-38834-6-ND | 1113317-TPS78218DDCT | 776-TPS78218DDCT | 2653554 | TPS78218DDCT | TPS78218DDCT | TPS78218DDCT |
| Product Name | TPS78218 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS78218DDCT | SOT-23 Voltage Regulator IC | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | Other; SON,SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23-THIN | SOT23 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |