Texas Instruments TPS77701 Single Output LDO, 750mA, Adj.(1.5 to 5.5V), Fast Transient Response TPS77701PWPR

Description
Single Output LDO, 750mA, Adj.(1.5 to 5.5V), Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 750mA, Adj.(1.5 to 5.5V), Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77701 Single Output LDO, 750mA, Adj.(1.5 to 5.5V), Fast Transient Response - TPS77701PWPR - Texas Instruments
Dallas, TX, United States
TPS77701 Single Output LDO, 750mA, Adj.(1.5 to 5.5V), Fast Transient Response
TPS77701PWPR
TPS77701 Single Output LDO, 750mA, Adj.(1.5 to 5.5V), Fast Transient Response TPS77701PWPR
Single Output LDO, 750mA, Adj.(1.5 to 5.5V), Fast Transient Response 20-HTSSOP -40 to 125

Single Output LDO, 750mA, Adj.(1.5 to 5.5V), Fast Transient Response 20-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
750mA 5.5V 10V HTSSOP LDO Voltage Regulator IC
776-TPS77701PWPR
750mA 5.5V 10V HTSSOP LDO Voltage Regulator IC 776-TPS77701PWPR
750mA LDO 5.5V Adj 10V In, HTSSOP, -40C to 125C Product overview: TPS77701PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 750mA, 5.5V, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750mA, 5.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77701PWPR can be used for catalog matching and distributor lookup.

750mA LDO 5.5V Adj 10V In, HTSSOP, -40C to 125C Product overview: TPS77701PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 750mA, 5.5V, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750mA, 5.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77701PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77701PWPR - 081782-TPS77701PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77701PWPR
081782-TPS77701PWPR
PMIC - PMIC - Voltage Regulators - Linear - TPS77701PWPR 081782-TPS77701PWPR
Manufacturer: Texas Instruments Win Source Part Number: 081782-TPS77701PWPR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.26V @ 750mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good, Reset Output Current: 750mA Output Voltage: 1.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 125μA PSRR: 60dB (1kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081782-TPS77701PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.26V @ 750mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Reset
Output Current: 750mA
Output Voltage: 1.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29157-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29157-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29157-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 20-HTSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 20-HTSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS77701PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77701PWPR
PMIC - Voltage Regulators - Linear TPS77701PWPR
IC REG LIN POS ADJ 20HTSSOP

IC REG LIN POS ADJ 20HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77701PWPR
LDO Voltage Regulators TPS77701PWPR
LDO Voltage Regulators Fast-Tran-Res 750-mA

LDO Voltage Regulators Fast-Tran-Res 750-mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77701PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77701PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77701PWPR
IC REG LIN POS ADJ 20HTSSOP

IC REG LIN POS ADJ 20HTSSOP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77701PWPR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77701PWPR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77701PWPR
IC REG LIN POS ADJ 20HTSSOP

IC REG LIN POS ADJ 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77701PWPR 776-TPS77701PWPR 081782-TPS77701PWPR 296-29157-2-ND TPS77701PWPR TPS77701PWPR TPS77701PWPR TPS77701PWPR
Product Name TPS77701 Single Output LDO, 750mA, Adj.(1.5 to 5.5V), Fast Transient Response 750mA 5.5V 10V HTSSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS77701PWPR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; HTSSOP,SOIC Other; HTSSOP SSOP; Other; 20-HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good, Reset
Output Voltage 1.5 to 5.5 volts 5.5 volts 1.5 volts 1.5 to 5.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24262RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24617RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details