Texas Instruments TPS77518 Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, SVS TPS77518D

Description
Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, SVS 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, SVS 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77518 Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, SVS - TPS77518D - Texas Instruments
Dallas, TX, United States
TPS77518 Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, SVS
TPS77518D
TPS77518 Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, SVS TPS77518D
Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, SVS 8-SOIC -40 to 125

Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, SVS 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77518D - 034785-TPS77518D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77518D
034785-TPS77518D
PMIC - PMIC - Voltage Regulators - Linear - TPS77518D 034785-TPS77518D
Manufacturer: Texas Instruments Win Source Part Number: 034785-TPS77518D Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 500mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 125μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034785-TPS77518D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 500mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8V 500mA SOIC LDO Voltage Regulator IC
776-TPS77518D
1.8V 500mA SOIC LDO Voltage Regulator IC 776-TPS77518D
1.8V LDO Regulator, 500mA, Positive, 8-Pin SOIC Product overview: TPS77518D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 500mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77518D can be used for catalog matching and distributor lookup.

1.8V LDO Regulator, 500mA, Positive, 8-Pin SOIC Product overview: TPS77518D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 500mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77518D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2774-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2774-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2774-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77518D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77518D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77518D
IC REG LINEAR 1.8V 500MA 8SOIC

IC REG LINEAR 1.8V 500MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77518D
LDO Voltage Regulators TPS77518D
LDO Voltage Regulators Fast-Tran-Res 500-mA

LDO Voltage Regulators Fast-Tran-Res 500-mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77518D 034785-TPS77518D 776-TPS77518D 296-2774-5-ND TPS77518D TPS77518D
Product Name TPS77518 Single Output LDO, 500mA, Fixed(1.8V), Fast Transient Response, SVS PMIC - PMIC - Voltage Regulators - Linear - TPS77518D 1.8V 500mA SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; HTSSOP,SOIC SOIC; Other; 8-SOIC Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ25713BRSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24078RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details