Texas Instruments TPS79330 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise TPS79330YZQR

Description
Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-DSBGA -25 to -125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-DSBGA -25 to -125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79330 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise - TPS79330YZQR - Texas Instruments
Dallas, TX, United States
TPS79330 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise
TPS79330YZQR
TPS79330 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise TPS79330YZQR
Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-DSBGA -25 to -125

Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-DSBGA -25 to -125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19894-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19894-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19894-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79330YZQR - 055971-TPS79330YZQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79330YZQR
055971-TPS79330YZQR
PMIC - PMIC - Voltage Regulators - Linear - TPS79330YZQR 055971-TPS79330YZQR
Manufacturer: Texas Instruments Win Source Part Number: 055971-TPS79330YZQR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.112V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA NanoStar Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 220μA PSRR: 70dB to 43dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 055971-TPS79330YZQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.112V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA NanoStar
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 220μA
PSRR: 70dB to 43dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3V 200mA 5.5V LDO Voltage Regulator IC
776-TPS79330YZQR
3V 200mA 5.5V LDO Voltage Regulator IC 776-TPS79330YZQR
3V LDO Regulator, 200mA, 2.7-5.5V In, 112mV Dropout Product overview: TPS79330YZQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79330YZQR can be used for catalog matching and distributor lookup.

3V LDO Regulator, 200mA, 2.7-5.5V In, 112mV Dropout Product overview: TPS79330YZQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79330YZQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79330YZQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79330YZQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79330YZQR
IC REG LINEAR 3V 200MA 5DSBGA

IC REG LINEAR 3V 200MA 5DSBGA

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79330YZQR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79330YZQR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79330YZQR
IC REG LINEAR 3V 200MA 5DSBGA

IC REG LINEAR 3V 200MA 5DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79330YZQR
LDO Voltage Regulators TPS79330YZQR
LDO Voltage Regulators High PSRR Fast RF High-Enable 200mA

LDO Voltage Regulators High PSRR Fast RF High-Enable 200mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79330YZQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79330YZQR
PMIC - Voltage Regulators - Linear TPS79330YZQR
IC REG LINEAR 3V 200MA 5DSBGA

IC REG LINEAR 3V 200MA 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79330YZQR 296-19894-2-ND 055971-TPS79330YZQR 776-TPS79330YZQR TPS79330YZQR TPS79330YZQR TPS79330YZQR TPS79330YZQR
Product Name TPS79330 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS79330YZQR 3V 200mA 5.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA,SOT-23 Other; 5-UFBGA, DSBGA Other; 5-DSBGA NanoStar Other; 5-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501VCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
0.5A 6.6V VQFN Power Management IC - 85-BQ24230RGTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VQFN EP
Output Voltage 4.4 volts
IOUT 0.5000 amps
View Details
2 suppliers
Power Management IC - 713-BQ27500DRZR-V120 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Comparators - 7700801CA - ODG (Origin Data Global)
Texas Instruments
Specs
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details