Texas Instruments TPS77930 Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response, Low IQ, SVS TPS77930DGK

Description
Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77930 Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response,  Low IQ, SVS - TPS77930DGK - Texas Instruments
Dallas, TX, United States
TPS77930 Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response, Low IQ, SVS
TPS77930DGK
TPS77930 Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response, Low IQ, SVS TPS77930DGK
Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125

Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125

Buy Now Datasheet
 - TPS77930DGK - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.475V Dropout, PMOS, PDSO8

Fixed Positive LDO Regulator, 3V, 0.475V Dropout, PMOS, PDSO8

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8145-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8145-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8145-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
3V 250mA 10V LDO Voltage Regulator IC
776-TPS77930DGK
3V 250mA 10V LDO Voltage Regulator IC 776-TPS77930DGK
3V LDO Regulator, 250mA, 10V In, VSSOP, Enable/Reset Product overview: TPS77930DGK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77930DGK can be used for catalog matching and distributor lookup.

3V LDO Regulator, 250mA, 10V In, VSSOP, Enable/Reset Product overview: TPS77930DGK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77930DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77930DGK - 034796-TPS77930DGK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77930DGK
034796-TPS77930DGK
PMIC - PMIC - Voltage Regulators - Linear - TPS77930DGK 034796-TPS77930DGK
Manufacturer: Texas Instruments Win Source Part Number: 034796-TPS77930DGK Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 250mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.48V @ 250mA Operating Supply Current: 125μA PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034796-TPS77930DGK
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 250mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.48V @ 250mA
Operating Supply Current: 125μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC REG LINEAR 3V 250MA 8VSSOP - 815-TPS77930DGK - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3V 250MA 8VSSOP
815-TPS77930DGK
IC REG LINEAR 3V 250MA 8VSSOP 815-TPS77930DGK
IC REG LINEAR 3V 250MA 8VSSOP

IC REG LINEAR 3V 250MA 8VSSOP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77930DGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77930DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77930DGK
IC REG LINEAR 3V 250MA 8VSSOP

IC REG LINEAR 3V 250MA 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77930DGK
LDO Voltage Regulators TPS77930DGK
LDO Voltage Regulators Fast--Transient-Resp 250-mA

LDO Voltage Regulators Fast--Transient-Resp 250-mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77930DGK TPS77930DGK 296-8145-5-ND 776-TPS77930DGK 034796-TPS77930DGK 815-TPS77930DGK TPS77930DGK TPS77930DGK
Product Name TPS77930 Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response, Low IQ, SVS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 250mA 10V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS77930DGK IC REG LINEAR 3V 250MA 8VSSOP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; VSSOP SSOP; Other; VSSOP8 Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP; Other; 8-VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24192IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27531YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.5 volts
IOUT 0.0160 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - PMIC - Battery Chargers - BQ25601RTWR - 849579-BQ25601RTWR - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
2 suppliers
Battery Chargers - BQ25125YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details