Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034818-TPS79101DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.038V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 250μA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
100mA LDO, 5.5V Adj, 38mV Dropout, 2% Acc, SOT-23 Product overview: TPS79101DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79101DBVT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-6
IC REG LIN POS ADJ 100MA SOT23-6
LDO Voltage Regulators High PSRR Fast RF Low-Enable 100mA
IC REG LIN POS ADJ 100MA SOT23-6
IC REG LIN POS ADJ 100MA SOT23-6
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79101DBVT | 034818-TPS79101DBVT | 776-TPS79101DBVT | 296-TPS79101DBVTTR-ND | TPS79101DBVT | TPS79101DBVT | TPS79101DBVT | TPS79101DBVT |
| Product Name | TPS79101 Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise | PMIC - PMIC - Voltage Regulators - Linear - TPS79101DBVT | 100mA 5.5V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.2 to 5.2 volts | 1.2 volts | 5.5 volts | 1.2 to 5.5 volts | 1.2 volts | 1.2 volts |