Texas Instruments TPS780330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 500nA Quiescent Current TPS780330220DDCT

Description
Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 500nA Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 500nA Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS780330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin,  500nA Quiescent Current - TPS780330220DDCT - Texas Instruments
Dallas, TX, United States
TPS780330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 500nA Quiescent Current
TPS780330220DDCT
TPS780330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 500nA Quiescent Current TPS780330220DDCT
Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 500nA Quiescent Current 5-SOT -40 to 125

Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 500nA Quiescent Current 5-SOT -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32565-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32565-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32565-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32565-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32565-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32565-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS780330220DDCT - 798210-TPS780330220DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS780330220DDCT
798210-TPS780330220DDCT
PMIC - PMIC - Voltage Regulators - Linear - TPS780330220DDCT 798210-TPS780330220DDCT
Manufacturer: Texas Instruments Win Source Part Number: 798210-TPS780330220D DCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: TPS780 Output Voltage: 3.3V, 2.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 800nA ~ 5μA PSRR: 40dB ~ 15dB (10Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-23-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.25V @ 250mA, Alternative Parts (Cross-Reference): TS9007SCX5; TS9007SCX5 RF; LTC1844ES5-3.3#TR; LTC1844ES5-3.3#TRM; Introduction Date: March 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798210-TPS780330220DDCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS780
Output Voltage: 3.3V, 2.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800nA ~ 5μA
PSRR: 40dB ~ 15dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-23-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 250mA,
Alternative Parts (Cross-Reference): TS9007SCX5; TS9007SCX5 RF; LTC1844ES5-3.3#TR; LTC1844ES5-3.3#TRM;
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
150mA 3.3V SOT-23 LDO Voltage Regulator IC
776-TPS780330220DDCT
150mA 3.3V SOT-23 LDO Voltage Regulator IC 776-TPS780330220DDCT
150mA LDO Regulator, 3.3V Fixed/Adj, 200mV Dropout, SOT-23-5 Product overview: TPS780330220DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 3.3V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 3.3V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS780330220DDCT can be used for catalog matching and distributor lookup.

150mA LDO Regulator, 3.3V Fixed/Adj, 200mV Dropout, SOT-23-5 Product overview: TPS780330220DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 3.3V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 3.3V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS780330220DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS780330220DDCT
LDO Voltage Regulators TPS780330220DDCT
LDO Voltage Regulators Sgl Out LDO 150mA Dual Lev Fixed

LDO Voltage Regulators Sgl Out LDO 150mA Dual Lev Fixed

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS780330220DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS780330220DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS780330220DDCT
IC REG LIN 3.3V/2.2V 150MA SOT23

IC REG LIN 3.3V/2.2V 150MA SOT23

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS780330220DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS780330220DDCT
PMIC - Voltage Regulators - Linear TPS780330220DDCT
IC REG LIN 3.3V/2.2V 150MA SOT23

IC REG LIN 3.3V/2.2V 150MA SOT23

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS780330220DDCT 296-32565-1-ND 798210-TPS780330220DDCT 776-TPS780330220DDCT TPS780330220DDCT TPS780330220DDCT TPS780330220DDCT
Product Name TPS780330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 500nA Quiescent Current Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS780330220DDCT 150mA 3.3V SOT-23 LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Adjustable / Variable
Package Type Other; SON,SOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; SOT-23-5 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.2 to 3.3 volts 2.2 to 3.3 volts 2.2 volts 2.2 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

16-bit LDO Voltage Regulator IC - 85-BQ25155YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24157YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details