Single Output LDO, 750mA, Fixed(1.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 055948-TPS77815PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset
Output Current: 750mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 20-HTSSOP
Fixed Positive LDO Regulator, 1.5V, PMOS, PDSO20
1.5V LDO Voltage Regulator, 750mA, 10V In, HTSSOP Product overview: TPS77815PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 750mA, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 750mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77815PWP can be used for catalog matching and distributor lookup.
IC REG LIN 1.5V 750MA 20HTSSOP
LDO Voltage Regulators Fast-Tran-Res 750-mA
IC REG LIN 1.5V 750MA 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77815PWP | 055948-TPS77815PWP | 296-8138-5-ND | TPS77815PWP | 776-TPS77815PWP | TPS77815PWP | TPS77815PWP | TPS77815PWP |
| Product Name | TPS77815 Single Output LDO, 750mA, Fixed(1.5V), Fast Transient Response, Power Good (PG) Output | PMIC - PMIC - Voltage Regulators - Linear - TPS77815PWP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 750mA 10V HTSSOP LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; HTSSOP,SOIC | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP20 | Other; HTSSOP | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |