Single Output LDO, 150mA, Adj. (1.22V to 5.25V), 500nA Quiescent Current 5-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 900986-TPS78001DDCT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 150mA SOT-23-THIN
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS780
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-THIN
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-27084-2, TPS78001DDCTG4-ND, 296-27084-1, -TPS78001DDCTG4-NDR,
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-THIN
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-THIN
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-THIN
150mA LDO, 5.5V In, 5.25V Out, 200mV Dropout, SOT-23-5 Product overview: TPS78001DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 5.5V, 5.25V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 5.5V, 5.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78001DDCT can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 150MA SOT23-5
LDO Voltage Regulators Single Output LDO 150mA Adj
IC REG LIN POS ADJ 150MA SOT23-5
IC REG LIN POS ADJ 150MA SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS78001DDCT | 900986-TPS78001DDCT | 296-27084-6-ND | 776-TPS78001DDCT | TPS78001DDCT | TPS78001DDCT | TPS78001DDCT | TPS78001DDCT |
| Product Name | TPS78001 Single Output LDO, 150mA, Adj. (1.22V to 5.25V), 500nA Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - TPS78001DDCT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150mA 5.5V 5.25V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; SON,SOT | SOT23; Other; SOT-23-THIN | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.22 to 5.25 volts | 1.22 to 5.25 volts | 5.25 volts | 1.22 volts | 1.22 volts |