Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-DSBGA NanoStar™
Fixed Positive LDO Regulator, 2.5V, 0.2V Dropout, BICMOS, PBGA5
IC REG LINEAR 2.5V 200MA 5DSBGA
IC REG LINEAR 2.5V 200MA 5DSBGA
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-17233-2-ND | TPS79325YEQT | TPS79325YEQT | TPS79325YEQT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 5-UFBGA, DSBGA | Other; BGA5 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |