150mA, LDO Regulator, Ultra-Low Power, Iq 500nA w/ Pin-Selectable, Dual-Level Output Voltage 6-SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
150-mA, nano-IQ, low-dropout voltage regulator with pin-selectable, dual-level output voltage 6-WSON -40 to 125 Product overview: TPS780180300DRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS780180300DRVT
Manufacturer: Texas Instruments
Win Source Part Number: 1113303-TPS780180300
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 3V
Dropout Voltage-Max: -, 0.25V @ 250mA
Operating Supply Current: 800nA to 5μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC REG LIN 1.8V/3V 150MA 6WSON
LDO Voltage Regulators 150mA,LDO Reg,Ultra Low Pwr
IC REG LIN 1.8V/3V 150MA 6WSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS780180300DRVT | 296-TPS780180300DRVTCT-ND | 776-TPS780180300DRVT | 1113303-TPS780180300DRVT | TPS780180300DRVT | TPS780180300DRVT | TPS780180300DRVT |
| Product Name | TPS780180300 150mA, LDO Regulator, Ultra-Low Power, Iq 500nA w/ Pin-Selectable, Dual-Level Output Voltage | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS780180300DRVT | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Adjustable / Variable | Fixed; Fixed | |||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; SON | Other; 6-SON (2x2) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 1.8 to 3 volts | 1.8 to 3 volts | 3 volts | 1.8 to 3 volts | 1.8 volts |