Texas Instruments TPS78218 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78218DRVT

Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78218 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current - TPS78218DRVT - Texas Instruments
Dallas, TX, United States
TPS78218 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current
TPS78218DRVT
TPS78218 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78218DRVT
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125

Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78218DRVT - 1273555-TPS78218DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78218DRVT
1273555-TPS78218DRVT
PMIC - PMIC - Voltage Regulators - Linear - TPS78218DRVT 1273555-TPS78218DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1273555-TPS78218DRVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-WDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: TPS78218 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.3μA ~ 8μA PSRR: 40dB ~ 15dB (10Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 6-SON (2x2) Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LDL112PU18R; S-1206B18-U3T1G; CAT6219-180MV2GT3; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273555-TPS78218DRVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS78218
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.3μA ~ 8μA
PSRR: 40dB ~ 15dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (2x2)
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LDL112PU18R; S-1206B18-U3T1G; CAT6219-180MV2GT3;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29402-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29402-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29402-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29402-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29402-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29402-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29402-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29402-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29402-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
1.8V 150mA 5.5V LDO Voltage Regulator IC
776-TPS78218DRVT
1.8V 150mA 5.5V LDO Voltage Regulator IC 776-TPS78218DRVT
1.8V 150mA LDO Voltage Regulator, 5.5V In, 500nA Quiescent Current Product overview: TPS78218DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78218DRVT can be used for catalog matching and distributor lookup.

1.8V 150mA LDO Voltage Regulator, 5.5V In, 500nA Quiescent Current Product overview: TPS78218DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78218DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78218DRVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78218DRVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78218DRVT
IC REG LINEAR 1.8V 150MA 6WSON

IC REG LINEAR 1.8V 150MA 6WSON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS78218DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78218DRVT
PMIC - Voltage Regulators - Linear TPS78218DRVT
IC REG LINEAR 1.8V 150MA 6WSON

IC REG LINEAR 1.8V 150MA 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78218DRVT
LDO Voltage Regulators TPS78218DRVT
LDO Voltage Regulators SGL FIXED OUTPUT LDO QUIES CURRENT

LDO Voltage Regulators SGL FIXED OUTPUT LDO QUIES CURRENT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78218DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78218DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78218DRVT
IC REG LINEAR 1.8V 150MA 6WSON

IC REG LINEAR 1.8V 150MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS78218DRVT 1273555-TPS78218DRVT 296-29402-1-ND 776-TPS78218DRVT TPS78218DRVT TPS78218DRVT TPS78218DRVT TPS78218DRVT
Product Name TPS78218 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS78218DRVT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 150mA 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SON,SOT Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; SON Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962R1222403VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
Battery Chargers - BQ25622ERYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24123RHLTG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details