Win Source Part Number: 1244742-TPS78501QKVU
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable, Soft Start
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: TO-252-5
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 60dB ~ 30dB (1kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
Current - Quiescent (Iq): 40 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS78501QKVURQ1T
IC REG LINEAR POS ADJ 1A TO252-5
IC REG LINEAR POS ADJ 1A TO252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5
IC POWER Product overview: TPS78501QKVURQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78501QKVURQ1 can be used for catalog matching and distributor lookup.
IC POWER
IC POWER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1244742-TPS78501QKVURQ1 | 296-TPS78501QKVURQ1CT-ND | 776-TPS78501QKVURQ1 | TPS78501QKVURQ1 | TPS78501QKVURQ1 | TPS78501QKVURQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | DPAK; Other; Tape & Reel (TR) | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | Other; Tape & Reel (TR) | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK | |
| Special Features | Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Soft Start | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable, Soft Start |