Texas Instruments TPS77718 Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, SVS TPS77718DRG4

Description
Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, SVS 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, SVS 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77718 Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response,  SVS - TPS77718DRG4 - Texas Instruments
Dallas, TX, United States
TPS77718 Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, SVS
TPS77718DRG4
TPS77718 Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, SVS TPS77718DRG4
Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, SVS 8-SOIC -40 to 125

Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, SVS 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77718DRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77718DRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77718DRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS77718DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77718DRG4
PMIC - Voltage Regulators - Linear TPS77718DRG4
IC REG LINEAR 1.8V 750MA 8SOIC

IC REG LINEAR 1.8V 750MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77718DRG4
LDO Voltage Regulators TPS77718DRG4
LDO Voltage Regulators Fast-Tran-Res 750-mA

LDO Voltage Regulators Fast-Tran-Res 750-mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77718DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77718DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77718DRG4
IC REG LINEAR 1.8V 750MA 8SOIC

IC REG LINEAR 1.8V 750MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS77718DRG4 TPS77718DRG4-ND TPS77718DRG4 TPS77718DRG4 TPS77718DRG4
Product Name TPS77718 Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, SVS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; HTSSOP,SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good, Reset
Output Voltage 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Specs
Package Type Other; 16-VQFN (3x3)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Battery Chargers - BQ24192IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details