Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Fixed Positive LDO Regulator, 2.5V, PMOS, PDSO20
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 20-HTSSOP
2.5V LDO, 750mA, 10V In, Power Good, HTSSOP Product overview: TPS77825PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 750mA, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 750mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77825PWP can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Fast-Tran-Res 750-mA
IC REG LIN 2.5V 750MA 20HTSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS77825PWP | TPS77825PWP | 296-8140-5-ND | 776-TPS77825PWP | TPS77825PWP | TPS77825PWP |
| Product Name | TPS77825 Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, Power Good (PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 750mA 10V HTSSOP LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP,SOIC | SSOP; Other; HTSSOP20 | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |