The TPS77918DGK is a 250-mA low-dropout (LDO) voltage regulator designed for efficient power management in various applications. It operates with a dropout voltage of approximately 200 mV at full load, making it suitable for battery-powered devices. The device features an integrated power-on reset function, which provides a reset output for microcontrollers and processors during power-up and undervoltage conditions. It has a quiescent current of 92 µA at full load, reducing to less than 1 µA in shutdown mode, which enhances battery life. This LDO is optimized for stability with a range of output capacitors, including low ESR ceramic and tantalum types. The TPS77918DGK offers low noise performance, with an output noise level of 55 µVrms without additional filter capacitors. It is available in a compact 8-pin MSOP package and has a voltage tolerance of 2% over specified conditions. The device is suitable for applications requiring a stable voltage supply with minimal noise and low power consumption.
Single Output LDO, 250mA, Fixed(1.8V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 937377-TPS77918DGK
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 250mA 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPS77918
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-8143-5-ND, -296-8143-5, 296-8143-5-NDR, -TPS77918DGK-NDR, -TPS77918DGKG4-NDR, TPS77918DGKG4-ND, 296-8143-5, TPS77918DGKG4, -TPS77918DGKG4
1.8V 250mA LDO, 10V In, Enable/Reset, VSSOP Product overview: TPS77918DGK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77918DGK can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 250mA LDO & SVS
IC REG LINEAR 1.8V 250MA 8VSSOP
IC REG LINEAR 1.8V 250MA 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS77918DGK | 296-8143-5-ND | 937377-TPS77918DGK | 776-TPS77918DGK | TPS77918DGK | TPS77918DGK | TPS77918DGK |
| Product Name | TPS77918 Single Output LDO, 250mA, Fixed(1.8V), Low Noise, Fast Transient Response, Low IQ, SVS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS77918DGK | 1.8V 250mA 10V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-VSSOP | Other; VSSOP | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |