Single Output LDO, 750mA, Adj.(1.5 to 5.5V), Fast Transient Response 20-HTSSOP -40 to 125
750mA LDO, 10V In, 5.5V Out, HTSSOP, Enable/Reset Product overview: TPS77701PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 750mA, 10V, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77701PWP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1273530-TPS77701PWP
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable, Power Good, Reset
Output Current: 750mA
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: TPS77701
Manufacturer Pack Quantity: 70
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.5V
Voltage - Input (Maximum): 10V
Current - Quiescent (Iq): 125μA
IC REG LIN POS ADJ 20HTSSOP
LDO Voltage Regulators Fast-Tran-Res 750-mA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77701PWP | 776-TPS77701PWP | 296-8132-5-ND | 1273530-TPS77701PWP | TPS77701PWP | TPS77701PWP |
| Product Name | TPS77701 Single Output LDO, 750mA, Adj.(1.5 to 5.5V), Fast Transient Response | 750mA 10V 5.5V HTSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS77701PWP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP,SOIC | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset | |||
| Output Voltage | 1.5 to 5.5 volts | 5.5 volts | 1.5 to 5.5 volts | 5.5 volts | 1.5 volts |