Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise 6-SOT-223 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1273604-TPS79401DCQR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS79401
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
PSRR: 65dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Output Voltage MAX: 5.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC1844ES5-SD; LTC1844ES5-SD#TR; LD39130SPUR;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
250mA LDO, 5.5V Adj, 145mV Dropout, SOT-223-6 Product overview: TPS79401DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79401DCQR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-223-6
LDO Voltage Regulators High PSRR Fast RF High-Enable 250-mA
IC REG LIN POS ADJ 250MA SOT223
IC REG LIN POS ADJ 250MA SOT223
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79401DCQR | 1273604-TPS79401DCQR | 776-TPS79401DCQR | 296-14427-2-ND | TPS79401DCQR | TPS79401DCQR | TPS79401DCQR |
| Product Name | TPS79401 Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise | PMIC - PMIC - Voltage Regulators - Linear - TPS79401DCQR | 250mA 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; MSOP-PowerPAD,SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.22 to 5.4 volts | 1.2 volts | 5.5 volts | 1.2 to 5.5 volts | 1.2 volts |