Manufacturer: Texas Instruments
Win Source Part Number: 121648-TPS77930DGKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 250mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.48V @ 250mA
Operating Supply Current: 125μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP
3V FIXED POSITIVE LDO REGULATOR, 0.475V DROPOUT, PDSO8, GREEN, PLASTIC, MSOP-8 Product overview: TPS77930DGKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.475V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.475V, MSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77930DGKR can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3V, 0.475V Dropout, PMOS, PDSO8
IC REG LINEAR 3V 250MA 8VSSOP
IC REG LINEAR 3V 250MA 8VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 121648-TPS77930DGKR | TPS77930DGKR-ND | 776-TPS77930DGKR | TPS77930DGKR | TPS77930DGKR | TPS77930DGKR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS77930DGKR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 0.475V MSOP LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | SSOP; Other; TSSOP8 | SSOP | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |