The TPS77533MPWPREP is a 500-mA low-dropout voltage regulator with a fixed 3.3-V output and open-drain power-on reset, designed for extended temperature operation from -55°C to 125°C. It is housed in a 20-pin HTSSOP (PWP) package and features a typical quiescent current of 85 μA, a dropout voltage of 169 mV at 500 mA, and a 200-ms reset delay. The device supports fast transient response and thermal shutdown protection, and maintains 2% output voltage tolerance over line, load, and temperature variations.
Enhanced Product Fast-Transient-Respo
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
3.3V 500mA LDO Regulator, 2% Acc, 169mV Dropout, HTSSOP Product overview: TPS77533MPWPREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, HTSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77533MPWPREP can be used for catalog matching and distributor lookup.
TPS77533-EP Enhanced Product Fast-Transient-Respo
Manufacturer: Texas Instruments
Win Source Part Number: 034787-TPS77533MPWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.169V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.29V @ 500mA
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC REG LIN 3.3V 500MA 20HTSSOP
IC REG LIN 3.3V 500MA 20HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77533MPWPREP | 296-18166-2-ND | 776-TPS77533MPWPREP | TPS77533MPWPREP | 034787-TPS77533MPWPREP | TPS77533MPWPREP | TPS77533MPWPREP |
| Product Name | TPS77533-EP Enhanced Product Fast-Transient-Response 500-Ma Low-Dropout Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500mA HTSSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS77533MPWPREP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP; Other; HTSSOP20 | SSOP; Other; 20-HTSSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Enable, Reset | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |