Manufacturer: Texas Instruments
Win Source Part Number: 1113307-TPS780330200
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2V, 3.3V
Dropout Voltage-Max: -, 0.25V @ 250mA
Operating Supply Current: 800nA to 5μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN
150-mA, nano-IQ, low-dropout voltage regulator with pin-selectable, dual-level output voltage 5-SOT-23-THIN -40 to 125 Product overview: TPS780330200DDCT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS780330200DDCT
IC REG LIN 2V/3.3V 150MA SOT23-5
IC REG LIN 2V/3.3V 150MA SOT23-5
IC REG LIN 2V/3.3V 150MA SOT23-5
LDO Voltage Regulators 150mA, LDO Regulator Ultra-Low-Power
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1113307-TPS780330200DDCT | 296-43940-2-ND | 776-TPS780330200DDCT | TPS780330200DDCT | TPS780330200DDCT | TPS780330200DDCT | TPS780330200DDCT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS780330200DDCT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual SOT-23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |||
| Life Cycle Stage | Maturity; Active | ||||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |