Texas Instruments TPS79401 Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise TPS79401DCQ

Description
Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise 6-SOT-223 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise 6-SOT-223 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79401 Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise - TPS79401DCQ - Texas Instruments
Dallas, TX, United States
TPS79401 Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise
TPS79401DCQ
TPS79401 Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise TPS79401DCQ
Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise 6-SOT-223 -40 to 85

Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise 6-SOT-223 -40 to 85

Buy Now Datasheet
Singapore, Singapore
250mA 5.5V LDO Voltage Regulator IC
776-TPS79401DCQ
250mA 5.5V LDO Voltage Regulator IC 776-TPS79401DCQ
250mA LDO, 5.5V, SOT-223-6, Adjustable Output Product overview: TPS79401DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79401DCQ can be used for catalog matching and distributor lookup.

250mA LDO, 5.5V, SOT-223-6, Adjustable Output Product overview: TPS79401DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79401DCQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79401DCQ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79401DCQ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79401DCQ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-223-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79401DCQ - 1113408-TPS79401DCQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79401DCQ
1113408-TPS79401DCQ
PMIC - PMIC - Voltage Regulators - Linear - TPS79401DCQ 1113408-TPS79401DCQ
Manufacturer: Texas Instruments Win Source Part Number: 1113408-TPS79401DCQ Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 220μA PSRR: 65dB to 40dB (100Hz to 100kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113408-TPS79401DCQ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 220μA
PSRR: 65dB to 40dB (100Hz to 100kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79401DCQ
LDO Voltage Regulators TPS79401DCQ
LDO Voltage Regulators High PSRR Fast RF High-Enable 250-mA

LDO Voltage Regulators High PSRR Fast RF High-Enable 250-mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79401DCQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79401DCQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79401DCQ
IC REG LIN POS ADJ 250MA SOT223

IC REG LIN POS ADJ 250MA SOT223

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS79401DCQ 776-TPS79401DCQ TPS79401DCQ-ND 1113408-TPS79401DCQ TPS79401DCQ TPS79401DCQ
Product Name TPS79401 Single Output LDO, 250mA, Adj.(1.22 to 5.5V), High PSRR, Low Noise 250mA 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS79401DCQ LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; MSOP-PowerPAD,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.22 to 5.4 volts 5.5 volts 1.2 to 5.5 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24038RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ27421YZFR-G1D - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24192RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24161BRGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details