200mA LDO, 5.5V, SOT-23, 2.7-5.5V In, 1.22-5.5V Out Product overview: TPS79301DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79301DBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1113392-TPS79301DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.22V
Operating Supply Current: 220μA
PSRR: 70dB to 43dB (100Hz to 100kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-6
IC REG LIN POS ADJ 200MA SOT23-6
LDO Voltage Regulators Sgl Out LDO,200mA Adj
IC REG LIN POS ADJ 200MA SOT23-6
IC REG LIN POS ADJ 200MA SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TPS79301DBVT | 1113392-TPS79301DBVT | 296-39498-2-ND | TPS79301DBVT | TPS79301DBVT | TPS79301DBVT | TPS79301DBVT |
| Product Name | 200mA 5.5V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS79301DBVT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | ||
| Output Voltage | 5.5 volts | 1.22 volts | 1.22 to 5.5 volts | 1.22 volts | 1.22 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| Dropout Voltage | 0.0770 volts |