Texas Instruments TPS78101 Single Output LDO, 150mA, Adj. (1.22 to 5.25V), 1uA Quiescent Current TPS78101DDCR

Description
Single Output LDO, 150mA, Adj. (1.22 to 5.25V), 1uA Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Adj. (1.22 to 5.25V), 1uA Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78101 Single Output LDO, 150mA, Adj. (1.22 to 5.25V), 1uA Quiescent Current - TPS78101DDCR - Texas Instruments
Dallas, TX, United States
TPS78101 Single Output LDO, 150mA, Adj. (1.22 to 5.25V), 1uA Quiescent Current
TPS78101DDCR
TPS78101 Single Output LDO, 150mA, Adj. (1.22 to 5.25V), 1uA Quiescent Current TPS78101DDCR
Single Output LDO, 150mA, Adj. (1.22 to 5.25V), 1uA Quiescent Current 5-SOT -40 to 125

Single Output LDO, 150mA, Adj. (1.22 to 5.25V), 1uA Quiescent Current 5-SOT -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78101DDCR - 081783-TPS78101DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78101DDCR
081783-TPS78101DDCR
PMIC - PMIC - Voltage Regulators - Linear - TPS78101DDCR 081783-TPS78101DDCR
Manufacturer: Texas Instruments Win Source Part Number: 081783-TPS78101DDCR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Output Voltage: 1.22 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.22V Operating Supply Current: 1.3μA to 8μA PSRR: 40dB to 15dB (10Hz to 1kHz) Maximum Output Voltage: 5.25V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081783-TPS78101DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.22 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.22V
Operating Supply Current: 1.3μA to 8μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Maximum Output Voltage: 5.25V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
150mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS78101DDCR
150mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS78101DDCR
150mA LDO, 5.5V In, Adj Out, 2% Acc, SOT-23-5 Product overview: TPS78101DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78101DDCR can be used for catalog matching and distributor lookup.

150mA LDO, 5.5V In, Adj Out, 2% Acc, SOT-23-5 Product overview: TPS78101DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78101DDCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23333-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23333-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23333-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23333-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23333-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23333-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23333-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23333-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23333-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78101DDCR
LDO Voltage Regulators TPS78101DDCR
LDO Voltage Regulators Sgl Output LDO 150 mA Adj

LDO Voltage Regulators Sgl Output LDO 150 mA Adj

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78101DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78101DDCR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78101DDCR
IC REG LIN POS ADJ 150MA SOT23-5

IC REG LIN POS ADJ 150MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS78101DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78101DDCR
PMIC - Voltage Regulators - Linear TPS78101DDCR
IC REG LIN POS ADJ 150MA SOT23-5

IC REG LIN POS ADJ 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78101DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78101DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78101DDCR
IC REG LIN POS ADJ 150MA SOT23-5

IC REG LIN POS ADJ 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS78101DDCR 081783-TPS78101DDCR 776-TPS78101DDCR 296-23333-6-ND TPS78101DDCR TPS78101DDCR TPS78101DDCR TPS78101DDCR
Product Name TPS78101 Single Output LDO, 150mA, Adj. (1.22 to 5.25V), 1uA Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS78101DDCR 150mA 5.5V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SON,SOT SOT23; Other; SOT-23-5 Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.22 to 5.25 volts 1.22 volts 5.25 volts 1.22 to 5.25 volts 1.22 volts 1.22 volts
Unlock Full Specs
to access all available technical data