The TPS77633QPWPRQ1 is a linear voltage regulator designed for automotive applications, providing a fixed output voltage of 3.3 V with a maximum output current of 500 mA. It features a low dropout voltage of 169 mV at full load, which enhances efficiency in battery-powered systems. The device has a typical quiescent current of 85 µA, contributing to extended battery life, and includes a sleep mode that reduces quiescent current to 1 µA when disabled. This regulator also incorporates a power good (PG) output, which can be utilized for power-on reset or low-battery indication. It is stable with 10 µF low ESR capacitors, ensuring fast transient response. The TPS77633QPWPRQ1 is housed in a 20-pin TSSOP package and is qualified for automotive use, with ESD protection exceeding 2000 V per MIL-STD-883. Output voltage tolerance is specified at 2% over the specified conditions, making it suitable for precision applications.
Automotive Catalog Fast Transient-Response 500-mA Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
TPS776-Q1 Automotive Fast Transient-Response 500-mA Low-Dropout Voltage Regulators
Manufacturer: Texas Instruments
Win Source Part Number: 1273529-TPS77633QPWP
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 500mA
Family Name: TPS77633-Q1
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.29V @ 500mA
Alternative Parts (Cross-Reference): MAX1818UR26-T; MAX1818XR22-T; MAX1818XR22+T;
Introduction Date: August 21, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
3.3V 500mA LDO, 10V In, Power Good, HTSSOP Product overview: TPS77633QPWPRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77633QPWPRQ1 can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V 500MA 20HTSSOP
IC REG LIN 3.3V 500MA 20HTSSOP
LDO Voltage Regulators Fast Trans-Resp 500 mA LDO Vltg Reg
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77633QPWPRQ1 | 296-15301-2-ND | TPS77633QPWPRQ1 | 1273529-TPS77633QPWPRQ1 | 776-TPS77633QPWPRQ1 | TPS77633QPWPRQ1 | TPS77633QPWPRQ1 | TPS77633QPWPRQ1 |
| Product Name | TPS77633-Q1 Automotive Catalog Fast Transient-Response 500-mA Low-Dropout Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS77633QPWPRQ1 | 3.3V 500mA 10V HTSSOP LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP20 | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; HTSSOP | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Enable, Power Good | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |