Texas Instruments TPS78233 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78233DDCT

Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78233 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current - TPS78233DDCT - Texas Instruments
Dallas, TX, United States
TPS78233 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current
TPS78233DDCT
TPS78233 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78233DDCT
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125

Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 150mA 5.5V LDO Voltage Regulator IC
776-TPS78233DDCT
3.3V 150mA 5.5V LDO Voltage Regulator IC 776-TPS78233DDCT
3.3V 150mA LDO Regulator, 2.2-5.5V In, 130mV Dropout, 500nA Quiescent Product overview: TPS78233DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78233DDCT can be used for catalog matching and distributor lookup.

3.3V 150mA LDO Regulator, 2.2-5.5V In, 130mV Dropout, 500nA Quiescent Product overview: TPS78233DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78233DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78233DDCT - 1273558-TPS78233DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78233DDCT
1273558-TPS78233DDCT
PMIC - PMIC - Voltage Regulators - Linear - TPS78233DDCT 1273558-TPS78233DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1273558-TPS78233DDCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: TPS78233 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.3μA ~ 8μA PSRR: 40dB ~ 15dB (10Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.25V @ 150mA Alternative Parts (Cross-Reference): RP103N321B-TR-FE; RP110N341C-TR-FE; BD33HA5MEFJ-ME2; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Communications & Networking, Portable Devices, Multimedia, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1273558-TPS78233DDCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS78233
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.3μA ~ 8μA
PSRR: 40dB ~ 15dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 150mA
Alternative Parts (Cross-Reference): RP103N321B-TR-FE; RP110N341C-TR-FE; BD33HA5MEFJ-ME2;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Communications & Networking, Portable Devices, Multimedia, Power Management

Buy Now Datasheet
Voltage Regulators - 7098758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7098758
Voltage Regulators 7098758
LDO Regulator 3.3V 0.15A 5-Pin SOT

LDO Regulator 3.3V 0.15A 5-Pin SOT

Supplier's Site
Voltage Regulators - 7098758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7098758P
Voltage Regulators 7098758P
LDO Regulator 3.3V 0.15A 5-Pin SOT

LDO Regulator 3.3V 0.15A 5-Pin SOT

Supplier's Site
Voltage Regulators - 1456199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1456199
Voltage Regulators 1456199
LDO Regulator 3.3V 0.15A 5-Pin SOT

LDO Regulator 3.3V 0.15A 5-Pin SOT

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24120-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24120-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24120-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24120-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24120-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24120-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24120-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24120-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24120-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS78233DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78233DDCT
PMIC - Voltage Regulators - Linear TPS78233DDCT
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78233DDCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78233DDCT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78233DDCT
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78233DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78233DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78233DDCT
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78233DDCT
LDO Voltage Regulators TPS78233DDCT
LDO Voltage Regulators Sgl Fixed Out LDO 150mA,1uA Quies Crnt

LDO Voltage Regulators Sgl Fixed Out LDO 150mA,1uA Quies Crnt

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS78233DDCT 776-TPS78233DDCT 1273558-TPS78233DDCT 7098758 7098758P 296-24120-1-ND TPS78233DDCT TPS78233DDCT TPS78233DDCT TPS78233DDCT
Product Name TPS78233 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 3.3V 150mA 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS78233DDCT Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOT Other; TSOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; Sot-23 SOT23; Other; SOT-23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data