Texas Instruments TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR TPS78633DCQR

Description
Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR - TPS78633DCQR - Texas Instruments
Dallas, TX, United States
TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR
TPS78633DCQR
TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR TPS78633DCQR
Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78633DCQR - 034812-TPS78633DCQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78633DCQR
034812-TPS78633DCQR
PMIC - PMIC - Voltage Regulators - Linear - TPS78633DCQR 034812-TPS78633DCQR
Manufacturer: Texas Instruments Win Source Part Number: 034812-TPS78633DCQR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.51V @ 1.5A Operating Supply Current: 385μA PSRR: 59dB to 32dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034812-TPS78633DCQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.34V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.51V @ 1.5A
Operating Supply Current: 385μA
PSRR: 59dB to 32dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13760-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13760-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13760-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13760-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13760-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13760-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13760-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13760-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13760-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Singapore, Singapore
3.3V 1.5A 5.5V LDO Voltage Regulator IC
776-TPS78633DCQR
3.3V 1.5A 5.5V LDO Voltage Regulator IC 776-TPS78633DCQR
3.3V LDO 1.5A, SOT-223, 5.5V In, 340mV Vdo Product overview: TPS78633DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78633DCQR can be used for catalog matching and distributor lookup.

3.3V LDO 1.5A, SOT-223, 5.5V In, 340mV Vdo Product overview: TPS78633DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78633DCQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS78633DCQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78633DCQR
PMIC - Voltage Regulators - Linear TPS78633DCQR
IC REG LINEAR 3.3V 1.5A SOT223-6

IC REG LINEAR 3.3V 1.5A SOT223-6

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78633DCQR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78633DCQR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78633DCQR
IC REG LINEAR 3.3V 1.5A SOT223-6

IC REG LINEAR 3.3V 1.5A SOT223-6

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS78633DCQR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS78633DCQR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS78633DCQR
59dB 1.5A Fixed 3.3V Positive electrode 5.5V SOT-223-6 Linear Voltage Regulators (LDO) ROHS

59dB 1.5A Fixed 3.3V Positive electrode 5.5V SOT-223-6 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78633DCQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78633DCQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78633DCQR
IC REG LINEAR 3.3V 1.5A SOT223-6

IC REG LINEAR 3.3V 1.5A SOT223-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS78633DCQR 034812-TPS78633DCQR 296-13760-6-ND 776-TPS78633DCQR TPS78633DCQR TPS78633DCQR TPS78633DCQR TPS78633DCQR
Product Name TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR PMIC - PMIC - Voltage Regulators - Linear - TPS78633DCQR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 1.5A 5.5V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24113ARHLR - 1023842-BQ24113ARHLR - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24060DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5V Power Management IC - 713-BQ24392RSER - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25302RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details