Texas Instruments TPS78825 Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low IQ TPS78825DBVT

Description
Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low IQ 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low IQ 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78825 Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low IQ - TPS78825DBVT - Texas Instruments
Dallas, TX, United States
TPS78825 Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low IQ
TPS78825DBVT
TPS78825 Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low IQ TPS78825DBVT
Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low IQ 5-SOT-23 0 to 70

Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low IQ 5-SOT-23 0 to 70

Buy Now Datasheet
Singapore, Singapore
2.5V 150mA SOT-23 LDO Voltage Regulator IC
776-TPS78825DBVT
2.5V 150mA SOT-23 LDO Voltage Regulator IC 776-TPS78825DBVT
2.5V 150mA LDO Voltage Regulator, SOT-23-5 Product overview: TPS78825DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78825DBVT can be used for catalog matching and distributor lookup.

2.5V 150mA LDO Voltage Regulator, SOT-23-5 Product overview: TPS78825DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78825DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS78825DBVT - Rochester Electronics
Newburyport, MA, United States
TPS788 Low Noise, Low Iq, 150-mA Low Dropout Linear Regulator with Adjustable Soft-Start

TPS788 Low Noise, Low Iq, 150-mA Low Dropout Linear Regulator with Adjustable Soft-Start

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS78825DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS78825DBVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS78825DBVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS78825DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS78825DBVTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS78825DBVTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78825DBVT - 139369-TPS78825DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78825DBVT
139369-TPS78825DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS78825DBVT 139369-TPS78825DBVT
Manufacturer: Texas Instruments Win Source Part Number: 139369-TPS78825DBVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 385μA PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139369-TPS78825DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 385μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78825DBVT
LDO Voltage Regulators TPS78825DBVT
LDO Voltage Regulators 150-mA 2.5-V Low-Noise LDO

LDO Voltage Regulators 150-mA 2.5-V Low-Noise LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS78825DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78825DBVT
PMIC - Voltage Regulators - Linear TPS78825DBVT
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78825DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78825DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78825DBVT
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS78825DBVT 776-TPS78825DBVT TPS78825DBVT 296-TPS78825DBVTTR-ND 139369-TPS78825DBVT TPS78825DBVT TPS78825DBVT TPS78825DBVT
Product Name TPS78825 Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low IQ 2.5V 150mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS78825DBVT LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Soft Start,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25125YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Power Management IC - 713-BQ27320YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24610RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details