Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 500nA Quiescent Current 6-SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
3.3V LDO Regulator, 150mA, 200mV Dropout, 5.5V In, SON Product overview: TPS780330220DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS780330220DRVT
LDO Voltage Regulators Sgl Output LDO 150mA Dual Level Fixed
IC REG LIN 3.3V/2.2V 150MA 6WSON
IC REG LIN 3.3V/2.2V 150MA 6WSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS780330220DRVT | 296-32566-1-ND | 776-TPS780330220DRVT | TPS780330220DRVT | TPS780330220DRVT | TPS780330220DRVT |
| Product Name | TPS780330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 500nA Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 150mA 5.5V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SON,SOT | Other; 6-WDFN Exposed Pad | Other; SON | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 2.2 to 3.3 volts | 2.2 to 3.3 volts | 2.2 volts | 3.3 volts |