Texas Instruments TPS77901 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS TPS77901DGK

Description
Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77901 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response,  Low IQ, SVS - TPS77901DGK - Texas Instruments
Dallas, TX, United States
TPS77901 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS
TPS77901DGK
TPS77901 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS TPS77901DGK
Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125

Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77901DGK - 1273549-TPS77901DGK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77901DGK
1273549-TPS77901DGK
PMIC - PMIC - Voltage Regulators - Linear - TPS77901DGK 1273549-TPS77901DGK
Manufacturer: Texas Instruments Win Source Part Number: 1273549-TPS77901DGK Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Reset Output Configuration: Positive Output Current: 250mA Family Name: TPS77901 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Output Voltage MAX: 5.5V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): ADP3303AARU-REEL7; ADP3331ART-REEL; ADP3331ARTZ-REEL; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273549-TPS77901DGK
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS77901
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Voltage MAX: 5.5V
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): ADP3303AARU-REEL7; ADP3331ART-REEL; ADP3331ARTZ-REEL;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS77901DGK - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.5V Min, 5.5V Max, PMOS, PDSO8

Adjustable Positive LDO Regulator, 1.5V Min, 5.5V Max, PMOS, PDSO8

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8142-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8142-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8142-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
250mA 10V 5.5V LDO Voltage Regulator IC
776-TPS77901DGK
250mA 10V 5.5V LDO Voltage Regulator IC 776-TPS77901DGK
250mA LDO 10V 5.5V Adj VReg, Enable, Reset, VSSOP Product overview: TPS77901DGK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 10V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77901DGK can be used for catalog matching and distributor lookup.

250mA LDO 10V 5.5V Adj VReg, Enable, Reset, VSSOP Product overview: TPS77901DGK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 10V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77901DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77901DGK
LDO Voltage Regulators TPS77901DGK
LDO Voltage Regulators 250mA LDO

LDO Voltage Regulators 250mA LDO

Buy Now Datasheet
IC REG LIN POS ADJ 250MA 8VSSOP - 815-TPS77901DGK - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 250MA 8VSSOP
815-TPS77901DGK
IC REG LIN POS ADJ 250MA 8VSSOP 815-TPS77901DGK
IC REG LIN POS ADJ 250MA 8VSSOP

IC REG LIN POS ADJ 250MA 8VSSOP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77901DGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77901DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77901DGK
IC REG LIN POS ADJ 250MA 8VSSOP

IC REG LIN POS ADJ 250MA 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number TPS77901DGK 1273549-TPS77901DGK TPS77901DGK 296-8142-5-ND 776-TPS77901DGK TPS77901DGK 815-TPS77901DGK TPS77901DGK
Product Name TPS77901 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS PMIC - PMIC - Voltage Regulators - Linear - TPS77901DGK Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 250mA 10V 5.5V LDO Voltage Regulator IC LDO Voltage Regulators IC REG LIN POS ADJ 250MA 8VSSOP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; Other; VSSOP8 Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 1.5 to 5.5 volts 1.5 volts 1.5 to 5.5 volts 5.5 volts 5.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27531YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.5 volts
IOUT 0.0160 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24171RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24113ARHLR - 1023842-BQ24113ARHLR - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers