Texas Instruments TPS781330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current TPS781330220DRVT

Description
Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS781330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current - TPS781330220DRVT - Texas Instruments
Dallas, TX, United States
TPS781330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current
TPS781330220DRVT
TPS781330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current TPS781330220DRVT
Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current 6-SON -40 to 125

Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 150mA 5.5V LDO Voltage Regulator IC
776-TPS781330220DRVT
3.3V 150mA 5.5V LDO Voltage Regulator IC 776-TPS781330220DRVT
3.3V LDO Regulator, 150mA, 2.2-5.5V In, 1uA IQ, SON Product overview: TPS781330220DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS781330220DRVT can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 150mA, 2.2-5.5V In, 1uA IQ, SON Product overview: TPS781330220DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS781330220DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1137695-TPS781330220DRVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1137695-TPS781330220DRVT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1137695-TPS781330220DRVT
Win Source Part Number: 1137695-TPS781330220 DRVT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 8 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V, 2.2V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C PSRR: 40dB ~ 15dB (10Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1.3 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS781330220DRVTG4-N D,296-TPS781330220DR VTDKR,TEXTISTPS78133 0220DRVT,2156-TPS781 330220DRVT,296-TPS78 1330220DRVTCT,296-TP S781330220DRVTTR,TPS 781330220DRVTG4,TPS7 81330220DRVT-ND Base Product Number: TPS781 Voltage Dropout (Max): 0.25V @ 150mA,

Win Source Part Number: 1137695-TPS781330220DRVT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 8 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V, 2.2V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 40dB ~ 15dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.3 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS781330220DRVTG4-ND,296-TPS781330220DRVTDKR,TEXTISTPS781330220DRVT,2156-TPS781330220DRVT,296-TPS781330220DRVTCT,296-TPS781330220DRVTTR,TPS781330220DRVTG4,TPS781330220DRVT-ND
Base Product Number: TPS781
Voltage Dropout (Max): 0.25V @ 150mA,

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS781330220DRVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS781330220DRVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS781330220DRVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS781330220DRVT
LDO Voltage Regulators TPS781330220DRVT
LDO Voltage Regulators Sgl Output LDO 150mA Dual Level Fixed

LDO Voltage Regulators Sgl Output LDO 150mA Dual Level Fixed

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS781330220DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS781330220DRVT
PMIC - Voltage Regulators - Linear TPS781330220DRVT
IC REG LIN 3.3V/2.2V 150MA 6WSON

IC REG LIN 3.3V/2.2V 150MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS781330220DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS781330220DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS781330220DRVT
IC REG LIN 3.3V/2.2V 150MA 6WSON

IC REG LIN 3.3V/2.2V 150MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS781330220DRVT 776-TPS781330220DRVT 1137695-TPS781330220DRVT 296-TPS781330220DRVTTR-ND TPS781330220DRVT TPS781330220DRVT TPS781330220DRVT
Product Name TPS781330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current 3.3V 150mA 5.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SON,SOT Other; SON Other; Tape & Reel Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.2 to 3.3 volts 2.2 volts 2.2 to 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data