Single Output LDO, 750mA, Fixed(1.5V), Fast Transient Response, SVS 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 117949-TPS77715PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset
Output Current: 750mA
Family Name: TPS77715
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): PQ015EH01ZPH; SPX2810T-L-1.5; PQ015EH01ZP; TS1117CM15 RN ;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
1.5V 750mA LDO Regulator, 10V In, HTSSOP, Enable/Reset Product overview: TPS77715PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 750mA, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 750mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77715PWP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 20-HTSSOP
LDO Voltage Regulators Fast-Tran-Res 750-mA
IC REG LIN 1.5V 750MA 20HTSSOP
IC REG LIN 1.5V 750MA 20HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS77715PWP | 117949-TPS77715PWP | 776-TPS77715PWP | 296-8133-5-ND | TPS77715PWP | TPS77715PWP | TPS77715PWP |
| Product Name | TPS77715 Single Output LDO, 750mA, Fixed(1.5V), Fast Transient Response, SVS | PMIC - PMIC - Voltage Regulators - Linear - TPS77715PWP | 1.5V 750mA 10V HTSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; HTSSOP,SOIC | SSOP; Other; 20-HTSSOP | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |