Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273550-TPS77925DGK
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS77925
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): LT1962EMS8-2.5#TRM; NJM2370R25; LT1962EMS8-2.5#TR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP
2.5V 250mA LDO, 10V In, Enable/Reset, VSSOP Product overview: TPS77925DGK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77925DGK can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Fast-Transient-Resp 250-mA
IC REG LINEAR 2.5V 250MA 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS77925DGK | 1273550-TPS77925DGK | 296-8144-5-ND | 776-TPS77925DGK | TPS77925DGK | TPS77925DGK |
| Product Name | TPS77925 Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response, Low IQ, SVS | PMIC - PMIC - Voltage Regulators - Linear - TPS77925DGK | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 250mA 10V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Reverse Voltage Protection; Input Overcurrent Protection | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |