Texas Instruments TPS77901 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS TPS77901DGKR

Description
Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77901 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response,  Low IQ, SVS - TPS77901DGKR - Texas Instruments
Dallas, TX, United States
TPS77901 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS
TPS77901DGKR
TPS77901 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS TPS77901DGKR
Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125

Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125

Buy Now Datasheet
 - TPS77901DGKR - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.5V Min, 5.5V Max, PMOS, PDSO8

Adjustable Positive LDO Regulator, 1.5V Min, 5.5V Max, PMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77901DGKR - 116984-TPS77901DGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77901DGKR
116984-TPS77901DGKR
PMIC - PMIC - Voltage Regulators - Linear - TPS77901DGKR 116984-TPS77901DGKR
Manufacturer: Texas Instruments Win Source Part Number: 116984-TPS77901DGKR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.25V @ 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Reset Output Current: 250mA Output Voltage: 1.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 125μA PSRR: 55dB (1kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 116984-TPS77901DGKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Reset
Output Current: 250mA
Output Voltage: 1.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 125μA
PSRR: 55dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
250mA 10V 5.5V LDO Voltage Regulator IC
776-TPS77901DGKR
250mA 10V 5.5V LDO Voltage Regulator IC 776-TPS77901DGKR
250mA LDO, 10V In, 5.5V Out, Adj, Enable, Reset, 8-VSSOP Product overview: TPS77901DGKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 10V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77901DGKR can be used for catalog matching and distributor lookup.

250mA LDO, 10V In, 5.5V Out, Adj, Enable, Reset, 8-VSSOP Product overview: TPS77901DGKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 10V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77901DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77901DGKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77901DGKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77901DGKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-VSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS77901DGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77901DGKR
PMIC - Voltage Regulators - Linear TPS77901DGKR
IC REG LIN POS ADJ 250MA 8VSSOP

IC REG LIN POS ADJ 250MA 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77901DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77901DGKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77901DGKR
IC REG LIN POS ADJ 250MA 8VSSOP

IC REG LIN POS ADJ 250MA 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77901DGKR
LDO Voltage Regulators TPS77901DGKR
LDO Voltage Regulators 250mA LDO

LDO Voltage Regulators 250mA LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77901DGKR TPS77901DGKR 116984-TPS77901DGKR 776-TPS77901DGKR TPS77901DGKR-ND TPS77901DGKR TPS77901DGKR TPS77901DGKR
Product Name TPS77901 Single Output LDO, 250mA, Adjustable(1.5 to 5.5V), Low Noise, Fast Transient Response, Low IQ, SVS PMIC - PMIC - Voltage Regulators - Linear - TPS77901DGKR 250mA 10V 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; VSSOP SSOP; Other; VSSOP8 SSOP; Other; 8-VSSOP Other; MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Reverse Voltage Protection; Input Overcurrent Protection Enable, Reset
Output Voltage 1.5 to 5.5 volts 1.5 volts 5.5 volts 1.5 to 5.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24031RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ24308DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5 volts
IOUT 1.5 amps
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details